TE Connectivity Through-Hole 42A Electronic Connector 6600393-4

Description
8 Pos 42A Power Header, Vertical, Straight, Through Hole, Press-Fit Product overview: 6600393-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6600393-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 42A Power Header, Vertical, Straight, Through Hole, Press-Fit Product overview: 6600393-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6600393-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 42A Electronic Connector
316-6600393-4
Through-Hole 42A Electronic Connector 316-6600393-4
8 Pos 42A Power Header, Vertical, Straight, Through Hole, Press-Fit Product overview: 6600393-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6600393-4 can be used for catalog matching and distributor lookup.

8 Pos 42A Power Header, Vertical, Straight, Through Hole, Press-Fit Product overview: 6600393-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6600393-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6600393-4 - 1006700-6600393-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6600393-4
1006700-6600393-4
Backplane Connectors - 6600393-4 1006700-6600393-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006700-6600393-4 Packaging: Tray Number of Positions: 8 Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Mounting: Through Hole Contact Layout, Typical: 8 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006700-6600393-4
Packaging: Tray
Number of Positions: 8
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Contact Layout, Typical: 8 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mbxl Vert Hdr 8P Str Amp - Te Connectivity - 99X8509 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Vert Hdr 8P Str Amp - Te Connectivity
99X8509
Mbxl Vert Hdr 8P Str Amp - Te Connectivity 99X8509
MBXL VERT HDR 8P STR

MBXL VERT HDR 8P STR

Supplier's Site
Backplane Connectors - Specialized - 6600393-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6600393-4
Backplane Connectors - Specialized 6600393-4
CONN HEADER MULTI-BEAM 8POS PCB

CONN HEADER MULTI-BEAM 8POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-6600393-4 1006700-6600393-4 99X8509 6600393-4
Product Name Through-Hole 42A Electronic Connector Backplane Connectors - 6600393-4 Mbxl Vert Hdr 8P Str Amp - Te Connectivity Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers