Conn Power HDR 4 POS Solder ST Thru-Hole 32 Terminal 1 Port Tray Product overview: 6600390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-6600390-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Termination: Solder
Mounting Type: Fixed
Contact Layout, Typical: 6 Power
Features: H8S/2000 series Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-TQFP (14x14)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Color: Gray
CONN HEADER MULTI-BEAM 4POS PCB
MBXL VERT HDR 4P STR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 341-6600390-1 | 6600390-1 | 99X8504 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Backplane Connectors - Specialized | Mbxl Vert Hdr 4P Str Amp - Te Connectivity |
| Termination | Solder |