3 Pos Power Connector, 42A, Press-Fit, Thru-Hole, 7.62mm Pitch Product overview: 6600303-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6600303-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1027700-6600303-7
Category: Connectors, Interconnects>Backpl
Series: MULTI-BEAM XL
Number of Positions: 3
Pitch: 0.300" (7.62mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Box
Connector Style: Multi-Beam
Voltage Rating: 300VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 84
Contact Layout, Typical: 3 Power
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 42A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 6600303
MBXL VERT HDR 3ACP
MBXL VERT HDR 3ACP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6600303-7 | 1027700-6600303-7 | 6600303-7 | 99X8480 |
| Product Name | 42A Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Backplane Connectors - Specialized | Mbxl Vert Hdr 3Acp Amp - Te Connectivity |
| Termination | Press-Fit | Press-Fit |