TE Connectivity Power Cable Breakouts 659585-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 45 MM  [1.77 INCH ] Compatible Cable Diameter - Body (Max) : 34 MM  [1.35 INCH ] Compatible Cable Diameter - Body (Min) : 13 MM  [.5 INCH ] Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ] Compatible Cable Diameter - Leg (Min) : 5 MM  [.2 INCH ] Expanded Inside Diameter (Min) (Body) : 38 MM  [1.5 INCH ] Expanded Inside Diameter (Min) (Leg) : 16 MM  [.63 INCH ] Leg Length : 28 MM  [1.1 INCH ] Overall Product Length : 103 MM  [4.06 INCH ] Recovered Inside Diameter (Max) (Body) : 13 MM  [.51 INCH ] Recovered Inside Diameter (Max) (Leg) : 4.2 MM  [.17 INCH ] Recovered Wall Thickness (Max) (Body) : 2.7 MM  [.11 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 45 MM  [1.77 INCH ] Compatible Cable Diameter - Body (Max) : 34 MM  [1.35 INCH ] Compatible Cable Diameter - Body (Min) : 13 MM  [.5 INCH ] Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ] Compatible Cable Diameter - Leg (Min) : 5 MM  [.2 INCH ] Expanded Inside Diameter (Min) (Body) : 38 MM  [1.5 INCH ] Expanded Inside Diameter (Min) (Leg) : 16 MM  [.63 INCH ] Leg Length : 28 MM  [1.1 INCH ] Overall Product Length : 103 MM  [4.06 INCH ] Recovered Inside Diameter (Max) (Body) : 13 MM  [.51 INCH ] Recovered Inside Diameter (Max) (Leg) : 4.2 MM  [.17 INCH ] Recovered Wall Thickness (Max) (Body) : 2.7 MM  [.11 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 659585-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
659585-000
Power Cable Breakouts 659585-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 45 MM  [1.77 INCH ] Compatible Cable Diameter - Body (Max) : 34 MM  [1.35 INCH ] Compatible Cable Diameter - Body (Min) : 13 MM  [.5 INCH ] Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ] Compatible Cable Diameter - Leg (Min) : 5 MM  [.2 INCH ] Expanded Inside Diameter (Min) (Body) : 38 MM  [1.5 INCH ] Expanded Inside Diameter (Min) (Leg) : 16 MM  [.63 INCH ] Leg Length : 28 MM  [1.1 INCH ] Overall Product Length : 103 MM  [4.06 INCH ] Recovered Inside Diameter (Max) (Body) : 13 MM  [.51 INCH ] Recovered Inside Diameter (Max) (Leg) : 4.2 MM  [.17 INCH ] Recovered Wall Thickness (Max) (Body) : 2.7 MM  [.11 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length : 45 MM  [1.77 INCH ]
  • Compatible Cable Diameter - Body (Max) : 34 MM  [1.35 INCH ]
  • Compatible Cable Diameter - Body (Min) : 13 MM  [.5 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 5 MM  [.2 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 38 MM  [1.5 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 16 MM  [.63 INCH ]
  • Leg Length : 28 MM  [1.1 INCH ]
  • Overall Product Length : 103 MM  [4.06 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 13 MM  [.51 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 4.2 MM  [.17 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 2.7 MM  [.11 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 659585-000
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 048242-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0879832001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details