Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30
Other Adhesive Code : 184 Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30
Other Adhesive Code : 184 Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30
Other Adhesive Code : 184 Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 100
Material Systems Code : 100
Primary Product Material : Low Fire Hazard Material
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]
Housing Features
Body Orientation : Straight
Industry Standards
Compatible With Approved Standards Products : VG95343 Parts 29 and 30
Other
Adhesive Code : 184
Molded Part Shape Code : 202
Usage Conditions
Flammability Performance : Low Fire Hazard
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures