TE Connectivity
Sealing Sleeves
657883-000
Description
Body Features Adhesive Pre-Coat : No
Industry Standards Government Qualified : No
Product Type Features Sealing Sleeve Product Type : Molded Part
Request a Quote
Email Supplier
Description
Body Features Adhesive Pre-Coat : No
Industry Standards Government Qualified : No
Product Type Features Sealing Sleeve Product Type : Molded Part
Request a Quote
Email Supplier
Suppliers
Body Features Adhesive Pre-Coat : No
Industry Standards Government Qualified : No
Product Type Features Sealing Sleeve Product Type : Molded Part
Body Features
Industry Standards
- Government Qualified : No
Product Type Features
- Sealing Sleeve Product Type : Molded Part
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
657883-000 |
|
Product Name
|
Sealing Sleeves |
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-30 to 125 C (-22 to 257 F)
View Details
2 suppliers