260P Wire-to-Board Connector, 500mA, Gold, Through Hole, 0.031" Pitch Product overview: 6565204-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 500mA, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-6565204-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Backplane Connectors- Specialized
Series: TC-ZIF, Medical
Package: Tray
Product Status: Active
Connector Type: Receptacle, Female Sockets
Material Flammability Rating: UL94 V-0
Operating Temperature: -55°C ~ 85°C
Base Product Number: 6565204
Number of Rows: 4
CONN RCPT 260POS PCB
POWER CONN, RCPT, 260POS, 4ROWS, 0.8MM; No. of Contacts:260Contacts
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-6565204-1 | 6565204-1 | 6565204-1 | 18AH0424 | |
| Product Name | Through-Hole 500mA Electronic Connector | Connectors, Interconnects -Backplane Connectors- Specialized | Backplane Connectors | Backplane Connectors - Specialized | Power Conn, Rcpt, 260Pos, 4Rows, 0.8Mm; No. Of Contacts Amp - Te Connectivity |
| Termination | Solder | Solder |