Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Backplane Connectors Specialized
Series: TC-ZIF, Medical
Package: Tray
Product Status: Active
Connector Type: Header
Number of Positions: 260
Number of Positions Loaded: All
Number of Rows: 4
Mounting Type: Board Edge, Straddle Mount
260 Pos 4 Row Straddle Mount Header, 0.031" Pitch, 100V, 500mA, Gold Product overview: 6565199-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-6565199-2 can be used for catalog matching and distributor lookup.
CONN HEADER 260POS EDGE MNT
TC-ZIF HDR ASSY 260P SHIELD FINGER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-6565199-2 | 6565199-2 | 19R6929 | |
| Product Name | Connectors, Interconnects -Backplane Connectors Specialized | 100V 500mA Electronic Connector | Backplane Connectors - Specialized | Tc-Zif Hdr Assy 260P Shield Finger Amp - Te Connectivity |
| Mounting | Board Edge, Straddle Mount |