TE Connectivity PCB Headers & Receptacles 6565199-1

Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 260 Number of Rows : 4 Number of Signal Positions : 260 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Nylon Resin Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 260 Number of Rows : 4 Number of Signal Positions : 260 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Nylon Resin Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6565199-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6565199-1
PCB Headers & Receptacles 6565199-1
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 260 Number of Rows : 4 Number of Signal Positions : 260 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Nylon Resin Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector & Keying Code : Y
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 260
  • Number of Rows : 4
  • Number of Signal Positions : 260
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]
  • Housing Material : Nylon Resin

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • PCB Mount Alignment : Without
  • PCB Mount Alignment Type : Standard Polarized Tail
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Headers & Wire Housings - 6565199-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
6565199-1
Headers & Wire Housings 6565199-1
TC-ZIF HDR ASSY 260P

TC-ZIF HDR ASSY 260P

Buy Now
Backplane Connector, Header, 260P, 4Row; Product Range Amp Te Connectivity - 19R6928 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 260P, 4Row; Product Range Amp Te Connectivity
19R6928
Backplane Connector, Header, 260P, 4Row; Product Range Amp Te Connectivity 19R6928
BACKPLANE CONNECTOR, HEADER, 260P, 4ROW; Product Range:TC-ZIF Series; No. of Contacts:260Contacts ; Pitch Spacing:0.8mm; Gender:Header; Contact Termination Type:Surface Mount Straddle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 260P, 4ROW; Product Range:TC-ZIF Series; No. of Contacts:260Contacts; Pitch Spacing:0.8mm; Gender:Header; Contact Termination Type:Surface Mount Straddle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 6565199-1 6565199-1 19R6928
Product Name PCB Headers & Receptacles Headers & Wire Housings Backplane Connector, Header, 260P, 4Row; Product Range Amp Te Connectivity
Mounting SMT Surface Mount Straddle
Voltage Rating 100 volts
Current Rating 0.5000 amps
Operating Temperature -55 to 85 C (-67 to 185 F)
Contact Plating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103239-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102159-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details