TE Connectivity Heat Shrink Tubing 656421M001

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Diesel Fuel, Brake Fluid, Water Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ] Heat Shrink Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ] Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bulk Spool Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT-FR Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Diesel Fuel, Brake Fluid, Water Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ] Heat Shrink Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ] Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bulk Spool Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT-FR Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 656421M001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
656421M001
Heat Shrink Tubing 656421M001
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Diesel Fuel, Brake Fluid, Water Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ] Heat Shrink Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ] Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bulk Spool Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT-FR Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Diesel Fuel, Brake Fluid, Water
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ]
  • Heat Shrink Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ]
  • Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ]
  • Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Bulk Spool

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Product Family : NT-FR
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -70 - 121
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 656421M001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers