TE Connectivity Connector Backshells 654447-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1692, M83723/36, M83723/41, M83723/74, NAS 1701, M83723/43, MS3475, AS34081, M83723/95, M83723/07, M83723/01, M83723/37, M83723/06, M83723/69, M83723/97, MS3474, NAS 1699, AS34011, M83723/87, MS3472, NAS 1702, AS34241, M83723/02, M83723/05, M83723/48, M83723/67, MS3476, NAS 1599, M83723/66, M83723/73, M83723/96, M83723/92, M83723/04, AS34561, MS3470, NAS 1694, AS34501, M83723/75, M83723/82, M83723/91, M83723/71, M83723/78, AS34041, NAS 1641, M83723/14, AS34461, M83723/13, M83723/86, NAS 1643, NAS 1652, M83723/40, NAS 1651, M83723/68, M83723/76, NAS 1642, AS34001, M83723/38, NAS 1653, M83723/98, AS34541, M83723/39, AS34641, AS34681, MS3471, M83723/72, M83723/42, M83723/65, MS3459, AS34091, AS34671, NAS 1700, M83723/08, M83723/49, M83723/84, M83723/85, M83723/03, M83723/83, NAS 1650, AS34061, M83723/77, AS34121, NAS 1693, AS34511 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1692, M83723/36, M83723/41, M83723/74, NAS 1701, M83723/43, MS3475, AS34081, M83723/95, M83723/07, M83723/01, M83723/37, M83723/06, M83723/69, M83723/97, MS3474, NAS 1699, AS34011, M83723/87, MS3472, NAS 1702, AS34241, M83723/02, M83723/05, M83723/48, M83723/67, MS3476, NAS 1599, M83723/66, M83723/73, M83723/96, M83723/92, M83723/04, AS34561, MS3470, NAS 1694, AS34501, M83723/75, M83723/82, M83723/91, M83723/71, M83723/78, AS34041, NAS 1641, M83723/14, AS34461, M83723/13, M83723/86, NAS 1643, NAS 1652, M83723/40, NAS 1651, M83723/68, M83723/76, NAS 1642, AS34001, M83723/38, NAS 1653, M83723/98, AS34541, M83723/39, AS34641, AS34681, MS3471, M83723/72, M83723/42, M83723/65, MS3459, AS34091, AS34671, NAS 1700, M83723/08, M83723/49, M83723/84, M83723/85, M83723/03, M83723/83, NAS 1650, AS34061, M83723/77, AS34121, NAS 1693, AS34511 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 654447-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
654447-000
Connector Backshells 654447-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1692, M83723/36, M83723/41, M83723/74, NAS 1701, M83723/43, MS3475, AS34081, M83723/95, M83723/07, M83723/01, M83723/37, M83723/06, M83723/69, M83723/97, MS3474, NAS 1699, AS34011, M83723/87, MS3472, NAS 1702, AS34241, M83723/02, M83723/05, M83723/48, M83723/67, MS3476, NAS 1599, M83723/66, M83723/73, M83723/96, M83723/92, M83723/04, AS34561, MS3470, NAS 1694, AS34501, M83723/75, M83723/82, M83723/91, M83723/71, M83723/78, AS34041, NAS 1641, M83723/14, AS34461, M83723/13, M83723/86, NAS 1643, NAS 1652, M83723/40, NAS 1651, M83723/68, M83723/76, NAS 1642, AS34001, M83723/38, NAS 1653, M83723/98, AS34541, M83723/39, AS34641, AS34681, MS3471, M83723/72, M83723/42, M83723/65, MS3459, AS34091, AS34671, NAS 1700, M83723/08, M83723/49, M83723/84, M83723/85, M83723/03, M83723/83, NAS 1650, AS34061, M83723/77, AS34121, NAS 1693, AS34511 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1692, M83723/36, M83723/41, M83723/74, NAS 1701, M83723/43, MS3475, AS34081, M83723/95, M83723/07, M83723/01, M83723/37, M83723/06, M83723/69, M83723/97, MS3474, NAS 1699, AS34011, M83723/87, MS3472, NAS 1702, AS34241, M83723/02, M83723/05, M83723/48, M83723/67, MS3476, NAS 1599, M83723/66, M83723/73, M83723/96, M83723/92, M83723/04, AS34561, MS3470, NAS 1694, AS34501, M83723/75, M83723/82, M83723/91, M83723/71, M83723/78, AS34041, NAS 1641, M83723/14, AS34461, M83723/13, M83723/86, NAS 1643, NAS 1652, M83723/40, NAS 1651, M83723/68, M83723/76, NAS 1642, AS34001, M83723/38, NAS 1653, M83723/98, AS34541, M83723/39, AS34641, AS34681, MS3471, M83723/72, M83723/42, M83723/65, MS3459, AS34091, AS34671, NAS 1700, M83723/08, M83723/49, M83723/84, M83723/85, M83723/03, M83723/83, NAS 1650, AS34061, M83723/77, AS34121, NAS 1693, AS34511

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 654447-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products