TE Connectivity ™ Fiber Optic Cables - 6536501-1 6536501-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030949-6536501-1 Color: Blue, Yellow Connector Type: Duplex LC Length: 1 m Cable Length: 1 m Mode: Singlemode Categories: Fiber Optic Cables Alternative Parts (Cross-Reference): 6374659-2; 6536503-1; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable RoHS: Compliant Wire/Cable Type: Twin Zip ELV: Compliant Wire/Cable Diameter: 1.8 mm Wire/Cable Color: Yellow
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030949-6536501-1 Color: Blue, Yellow Connector Type: Duplex LC Length: 1 m Cable Length: 1 m Mode: Singlemode Categories: Fiber Optic Cables Alternative Parts (Cross-Reference): 6374659-2; 6536503-1; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable RoHS: Compliant Wire/Cable Type: Twin Zip ELV: Compliant Wire/Cable Diameter: 1.8 mm Wire/Cable Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 6536501-1 - 1030949-6536501-1 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Cables - 6536501-1
1030949-6536501-1
Fiber Optic Cables - 6536501-1 1030949-6536501-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030949-6536501-1 Color: Blue, Yellow Connector Type: Duplex LC Length: 1 m Cable Length: 1 m Mode: Singlemode Categories: Fiber Optic Cables Alternative Parts (Cross-Reference): 6374659-2; 6536503-1; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable RoHS: Compliant Wire/Cable Type: Twin Zip ELV: Compliant Wire/Cable Diameter: 1.8 mm Wire/Cable Color: Yellow

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030949-6536501-1
Color: Blue, Yellow
Connector Type: Duplex LC
Length: 1 m
Cable Length: 1 m
Mode: Singlemode
Categories: Fiber Optic Cables
Alternative Parts (Cross-Reference): 6374659-2; 6536503-1;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Not Applicable
RoHS: Compliant
Wire/Cable Type: Twin Zip
ELV: Compliant
Wire/Cable Diameter: 1.8 mm
Wire/Cable Color: Yellow

Buy Now
Cable Assembly - 256-6536501-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
256-6536501-1
Cable Assembly 256-6536501-1
CABLE ASSEMBLY Product overview: 6536501-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Fiber Optics and Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 256-6536501-1 can be used for catalog matching and distributor lookup.

CABLE ASSEMBLY Product overview: 6536501-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Fiber Optics and Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 256-6536501-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1030949-6536501-1 256-6536501-1
Product Name Fiber Optic Cables - 6536501-1 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data