TE Connectivity ™ General Purpose Relays 65312K

Description
General Purpose Relays RELAY PWR 5A SPDT PCB
Datasheet
Description
General Purpose Relays RELAY PWR 5A SPDT PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
65312K
General Purpose Relays 65312K
General Purpose Relays RELAY PWR 5A SPDT PCB

General Purpose Relays RELAY PWR 5A SPDT PCB

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
65312K
Relays - Power Relays, Over 2 Amps 65312K
RELAY GEN PURPOSE SPDT 5A 12V

RELAY GEN PURPOSE SPDT 5A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 65312K 65312K
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General
DC Coil Voltage 12 volts 12 volts
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2577357 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details