TE Connectivity Sealing Sleeves 652543-000

Description
Body Features Material Systems : No Primary Product Material : Polyarylene Thermoplastic Dimensions Product Length : 20.2 MM  [.795 INCH ] Sleeve Inside Diameter : 7.08 MM  [.279 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve
Request a Quote
Description
Body Features Material Systems : No Primary Product Material : Polyarylene Thermoplastic Dimensions Product Length : 20.2 MM  [.795 INCH ] Sleeve Inside Diameter : 7.08 MM  [.279 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - 652543-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
652543-000
Sealing Sleeves 652543-000
Body Features Material Systems : No Primary Product Material : Polyarylene Thermoplastic Dimensions Product Length : 20.2 MM  [.795 INCH ] Sleeve Inside Diameter : 7.08 MM  [.279 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve

Body Features


  • Material Systems : No
  • Primary Product Material : Polyarylene Thermoplastic

Dimensions


  • Product Length : 20.2 MM  [.795 INCH ]
  • Sleeve Inside Diameter : 7.08 MM  [.279 INCH ]

Product Type Features


  • Sealing Sleeve Product Type : Sealing Sleeve
Buy Now
shrink boot - 652543-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink boot
652543-000
shrink boot 652543-000
Soldertacts

Soldertacts

Buy Now
Swedesboro, NJ, United States
shrink boot
652543-000
shrink boot 652543-000
shrink boot

shrink boot

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 652543-000 652543-000
Product Name Sealing Sleeves shrink boot
Material Polyarylene Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 013706-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details