Body Features Insulation Material : Plastic (XLPE) Number of Sheds : 1
Configuration Features Number of Cores : 3
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 70
Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5)
Housing Features Armoring Material : No
Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4 Pollution Level (IEC 60815) : IV
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Heat Shrink Shelf Life : Unlimited
Body Features
- Insulation Material : Plastic (XLPE)
- Number of Sheds : 1
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 35 - 70
Electrical Characteristics
- Voltage Class (KV) : 8.7/15(17.5)
Housing Features
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4
- Pollution Level (IEC 60815) : IV
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Cable Shield Style : Tape/Wire
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited