Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100
Configuration Features Lipped : Yes
Dimensions Connector or Backshell Outside Diameter : 24 mm, 20 mm, .94 in, 26 mm, 1.02 in, 22 mm, .87 in, .79 in Wire/Cable Outside Diameter : .31 in, .35 in, 10 mm, 8 mm, 11 mm, .39 in, 9 mm, .43 in
Other Adhesive Options : /184 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100
Configuration Features Lipped : Yes
Dimensions Connector or Backshell Outside Diameter : 24 mm, 20 mm, .94 in, 26 mm, 1.02 in, 22 mm, .87 in, .79 in Wire/Cable Outside Diameter : .31 in, .35 in, 10 mm, 8 mm, 11 mm, .39 in, 9 mm, .43 in
Other Adhesive Options : /184 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100
Configuration Features Lipped : Yes
Dimensions Connector or Backshell Outside Diameter : 24 mm, 20 mm, .94 in, 26 mm, 1.02 in, 22 mm, .87 in, .79 in Wire/Cable Outside Diameter : .31 in, .35 in, 10 mm, 8 mm, 11 mm, .39 in, 9 mm, .43 in
Other Adhesive Options : /184 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Adhesive Pre-Coat : Yes
Heat Shrink Boot Material Systems Code : 100
Material : Low Fire Hazard Material
Material Code : 100
Configuration Features
Lipped : Yes
Dimensions
Connector or Backshell Outside Diameter : 24 mm, 20 mm, .94 in, 26 mm, 1.02 in, 22 mm, .87 in, .79 in
Wire/Cable Outside Diameter : .31 in, .35 in, 10 mm, 8 mm, 11 mm, .39 in, 9 mm, .43 in
Other
Adhesive Options : /184 Precoat
Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
Molded Part Shape Code : 202
Product Type Features
Molded Part Angle (DEG) : 180
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]