TE Connectivity Product Range Amp Te Connectivity 650949-5.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No
Datasheet
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0795 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0795
Product Range Amp Te Connectivity 29AC0795
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No

Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AC0795
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Backplane Connector, Receptacle, 32 Position; Product Range Amphenol Communications Solutions - 45T5359 - Newark, An Avnet Company
Specs
Product Type IC Headers; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 054595-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details