TE Connectivity SolderSleeve Shield Terminators 650947-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ] Product Length : 30.6 MM  [1.205 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ] Product Length : 30.6 MM  [1.205 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 650947-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
650947-000
SolderSleeve Shield Terminators 650947-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ] Product Length : 30.6 MM  [1.205 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ]
  • Product Length : 30.6 MM  [1.205 INCH ]
  • Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 650947-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 020281-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 197315-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 1-2819073-9 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details