TE Connectivity Standard Edge Connectors 650946-3

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 650946-3 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
650946-3
Standard Edge Connectors 650946-3
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 32
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Dimensions


  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 650946-3
Product Name Standard Edge Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Edge Connectors - 1-100317-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Solder Eyelet
Mounting Board Mount
View Details
3 suppliers