TE Connectivity Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 650934-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; NO. OF ROWS:3 ROHS COMPLIANT: NO
Description
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; NO. OF ROWS:3 ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity - 29AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
29AC0794
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 29AC0794
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; NO. OF ROWS:3 ROHS COMPLIANT: NO

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; NO. OF ROWS:3 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0794
Product Name Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details