TE Connectivity ™ Electronic Connector 650932-5

Description
CONN DIN PLUG 48POS PCB GOLD Product overview: 650932-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-650932-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN DIN PLUG 48POS PCB GOLD Product overview: 650932-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-650932-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 307-650932-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
307-650932-5
Electronic Connector 307-650932-5
CONN DIN PLUG 48POS PCB GOLD Product overview: 650932-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-650932-5 can be used for catalog matching and distributor lookup.

CONN DIN PLUG 48POS PCB GOLD Product overview: 650932-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-650932-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 650932-5 - 766626-650932-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 650932-5
766626-650932-5
Backplane Connectors - 650932-5 766626-650932-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766626-650932-5 Series: Eurocard Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Number of Positions Loaded: 32 Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Style: 1/2 R Level, Class: 2 Part Status: Obsolete(EOL) Family Name: 650932 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DIN-032RPC-R1-TR; DIN-032RPC-S110-HS; DIN-032RPC-R1-HS; Introduction Date: September 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766626-650932-5
Series: Eurocard
Packaging: Bulk
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Number of Positions Loaded: 32
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Material - Insulation: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Style: 1/2 R
Level, Class: 2
Part Status: Obsolete(EOL)
Family Name: 650932
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): DIN-032RPC-R1-TR; DIN-032RPC-S110-HS; DIN-032RPC-R1-HS;
Introduction Date: September 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 650932-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650932-5
Backplane Connectors - DIN 41612 650932-5
CONN DIN PLUG 48POS PCB GOLD

CONN DIN PLUG 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 307-650932-5 766626-650932-5 650932-5
Product Name Electronic Connector Backplane Connectors - 650932-5 Backplane Connectors - DIN 41612
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details