TE Connectivity ™ Custom Parts - Custom Parts (0 - A) - 6509305 6509305

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191569-6509305 Packaging: Bulk Number of Positions: 96 Pitch: 2.54 mm Color: Grey Connector Type: Plug Number of Positions Loaded: 64 Number of Rows: 3 Termination: Press-Fit Contact Material: Bronze Number of Contacts: 64 Orientation: Vertical Contact Plating: Gold Housing Color: Grey Categories: Custom Parts Alternative Parts (Cross-Reference): 650930-5; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant ELV: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191569-6509305 Packaging: Bulk Number of Positions: 96 Pitch: 2.54 mm Color: Grey Connector Type: Plug Number of Positions Loaded: 64 Number of Rows: 3 Termination: Press-Fit Contact Material: Bronze Number of Contacts: 64 Orientation: Vertical Contact Plating: Gold Housing Color: Grey Categories: Custom Parts Alternative Parts (Cross-Reference): 650930-5; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant ELV: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 6509305 - 1191569-6509305 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 6509305
1191569-6509305
Custom Parts - Custom Parts (0 - A) - 6509305 1191569-6509305
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191569-6509305 Packaging: Bulk Number of Positions: 96 Pitch: 2.54 mm Color: Grey Connector Type: Plug Number of Positions Loaded: 64 Number of Rows: 3 Termination: Press-Fit Contact Material: Bronze Number of Contacts: 64 Orientation: Vertical Contact Plating: Gold Housing Color: Grey Categories: Custom Parts Alternative Parts (Cross-Reference): 650930-5; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant ELV: Non-Compliant Flammability Rating: UL94 V-0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191569-6509305
Packaging: Bulk
Number of Positions: 96
Pitch: 2.54 mm
Color: Grey
Connector Type: Plug
Number of Positions Loaded: 64
Number of Rows: 3
Termination: Press-Fit
Contact Material: Bronze
Number of Contacts: 64
Orientation: Vertical
Contact Plating: Gold
Housing Color: Grey
Categories: Custom Parts
Alternative Parts (Cross-Reference): 650930-5;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
ELV: Non-Compliant
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191569-6509305
Product Name Custom Parts - Custom Parts (0 - A) - 6509305
Unlock Full Specs
to access all available technical data