TE Connectivity Eurocard Connectors 650924-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Power or Coaxial Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Power or Coaxial Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650924-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650924-5
Eurocard Connectors 650924-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Power or Coaxial Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 50
  • Number of Positions : 150
  • Number of Power or Coaxial Positions : 150
  • Number of Rows : 3
  • Number of Signal Positions : 150
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 650924-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650924-5
Pin & Socket Connectors 650924-5
150 EURO TYPE R PIN AP ASSY

150 EURO TYPE R PIN AP ASSY

Buy Now
Din 41612 Pcb Connector, Plug, 150Way; Product Range Amp - Te Connectivity - 93F5109 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 150Way; Product Range Amp - Te Connectivity
93F5109
Din 41612 Pcb Connector, Plug, 150Way; Product Range Amp - Te Connectivity 93F5109
DIN 41612 PCB CONNECTOR, PLUG, 150WAY; Product Range:Type R Series; No. of Contacts:150Contacts ; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; No. of Mating Cycles:-RoHS Compliant: No

DIN 41612 PCB CONNECTOR, PLUG, 150WAY; Product Range:Type R Series; No. of Contacts:150Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; No. of Mating Cycles:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650924-5 650924-5 93F5109
Product Name Eurocard Connectors Pin & Socket Connectors Din 41612 Pcb Connector, Plug, 150Way; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector DIN Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA105486R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA115209R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 to 22 AWG
View Details
Eurocard Connectors - 284135-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK506022R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details