TE Connectivity Product Range Amp - Te Connectivity 650918-5.

Description
Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. of Mating Cycles:400 RoHS Compliant: No
Description
Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. of Mating Cycles:400 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 16AC0808 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
16AC0808
Product Range Amp - Te Connectivity 16AC0808
Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. of Mating Cycles:400 RoHS Compliant: No

Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. of Mating Cycles:400 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0808
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products