TE Connectivity Eurocard Connectors 650914-5

Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650914-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650914-5
Eurocard Connectors 650914-5
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 40
  • Number of Positions : 120
  • Number of Power or Coaxial Positions : 120
  • Number of Rows : 3
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 650914-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650914-5
Pin & Socket Connectors 650914-5
120 EURO TYPE C PIN BL ASSY

120 EURO TYPE C PIN BL ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650914-5
Pin & Socket Connectors 650914-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
120 Euro Type C Pin Bl Assy Amp - Te Connectivity - 77AC0415 - Newark, An Avnet Company
Chicago, IL, United States
120 Euro Type C Pin Bl Assy Amp - Te Connectivity
77AC0415
120 Euro Type C Pin Bl Assy Amp - Te Connectivity 77AC0415
120 EURO TYPE C PIN BL ASSY

120 EURO TYPE C PIN BL ASSY

Supplier's Site
120 Euro Type C Pin Bl Assy Rohs Compliant Amp - Te Connectivity - 93F5055 - Newark, An Avnet Company
Chicago, IL, United States
120 Euro Type C Pin Bl Assy Rohs Compliant Amp - Te Connectivity
93F5055
120 Euro Type C Pin Bl Assy Rohs Compliant Amp - Te Connectivity 93F5055
120 EURO TYPE C PIN BL ASSY ROHS COMPLIANT: NO

120 EURO TYPE C PIN BL ASSY ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - DIN 41612 - 650914-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650914-5
Backplane Connectors - DIN 41612 650914-5
CONN DIN HDR 120POS PCB RA

CONN DIN HDR 120POS PCB RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650914-5 650914-5 77AC0415 650914-5
Product Name Eurocard Connectors Pin & Socket Connectors 120 Euro Type C Pin Bl Assy Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connectors - 2-2042647-0 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Eurocard Connectors - 2-1393659-8 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers