TE Connectivity Product Range Amp Te Connectivity 650906-5.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC3018 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC3018
Product Range Amp Te Connectivity 24AC3018
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC3018
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 14Pos, 2Row, 2.54Mm/th Rohs Compliant Amphenol Communications Solutions - 29AK9785 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 103239-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details