TE Connectivity Product Range Amp - Te Connectivity 650478-5.

Description
Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Description
Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC3017 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC3017
Product Range Amp - Te Connectivity 24AC3017
Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3017
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details