TE Connectivity Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 650473-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 26AC8501 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
26AC8501
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 26AC8501
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8501
Product Name Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-5614-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details