TE Connectivity Product Range Amp Te Connectivity 650470-5.

Description
Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0791
Product Range Amp Te Connectivity 29AC0791
Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: No

Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AC0791
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8945 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 103166-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers