TE Connectivity Product Range Amp - Te Connectivity 650466-5.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC3016 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC3016
Product Range Amp - Te Connectivity 24AC3016
Product Range:-; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:-; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3016
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details