TE Connectivity Splices 650145N003

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Dimensions Accepts Wire Insulation Diameter Range : 8.26 MM  [.33 INCH ] Barrel Inside Diameter : 4.45 MM  [.175 INCH ] Overall Product Length : 45.72 MM  [1.8 INCH ] Wire Size (MMSQ) : 8.61 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Dimensions Accepts Wire Insulation Diameter Range : 8.26 MM  [.33 INCH ] Barrel Inside Diameter : 4.45 MM  [.175 INCH ] Overall Product Length : 45.72 MM  [1.8 INCH ] Wire Size (MMSQ) : 8.61 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 650145N003 - TE Connectivity
Berwyn, PA, United States
Splices
650145N003
Splices 650145N003
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Dimensions Accepts Wire Insulation Diameter Range : 8.26 MM  [.33 INCH ] Barrel Inside Diameter : 4.45 MM  [.175 INCH ] Overall Product Length : 45.72 MM  [1.8 INCH ] Wire Size (MMSQ) : 8.61 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Closed

Dimensions


  • Accepts Wire Insulation Diameter Range : 8.26 MM  [.33 INCH ]
  • Barrel Inside Diameter : 4.45 MM  [.175 INCH ]
  • Overall Product Length : 45.72 MM  [1.8 INCH ]
  • Wire Size (MMSQ) : 8.61
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650145N003
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details