TE Connectivity Splices 650143-000

Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Alumel Dimensions Barrel Inside Diameter : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Product Length : 91.44 MM  [3.6 INCH ] Wire Size (MMSQ) : .38 - 1.34 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 754 - 2426 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Alumel Dimensions Barrel Inside Diameter : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Product Length : 91.44 MM  [3.6 INCH ] Wire Size (MMSQ) : .38 - 1.34 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 754 - 2426 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 650143-000 - TE Connectivity
Berwyn, PA, United States
Splices
650143-000
Splices 650143-000
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Alumel Dimensions Barrel Inside Diameter : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Product Length : 91.44 MM  [3.6 INCH ] Wire Size (MMSQ) : .38 - 1.34 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 754 - 2426 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Insulation Material : Modified Polyvinylidene
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Alumel

Dimensions


  • Barrel Inside Diameter : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ]
  • Product Length : 91.44 MM  [3.6 INCH ]
  • Wire Size (MMSQ) : .38 - 1.34
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 754 - 2426

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650143-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details