TE Connectivity Splices 650136N001

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 650136N001 - TE Connectivity
Berwyn, PA, United States
Splices
650136N001
Splices 650136N001
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Dimensions


  • Overall Product Length : 29.2 MM  [1.15 INCH ]

Industry Standards


  • Government Qualified Splice : Yes

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650136N001
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers