TE Connectivity Splices 650132-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Splice Features : Splice Kit Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Outside Diameter : 3.73 MM  [.142 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Splice Features : Splice Kit Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Outside Diameter : 3.73 MM  [.142 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 650132-000 - TE Connectivity
Berwyn, PA, United States
Splices
650132-000
Splices 650132-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Splice Features : Splice Kit Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Outside Diameter : 3.73 MM  [.142 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Splice Features : Splice Kit
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 1.2 MM  [.048 INCH ]
  • Outside Diameter : 3.73 MM  [.142 INCH ]
  • Product Length : 34.93 MM  [1.35 INCH ]
  • Wire Size (MMSQ) : .15 - .61
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 304 - 1216

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650132-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details