TE Connectivity Splices 650129-000

Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 650129-000 - TE Connectivity
Berwyn, PA, United States
Splices
650129-000
Splices 650129-000
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Insulation Material : Modified Polyvinylidene
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 1.2 MM  [.048 INCH ]
  • Product Length : 29.21 MM  [1.15 INCH ]
  • Wire Size (MMSQ) : .15 - .61
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 304 - 1216

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - 650129-000-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
650129-000-ND
Terminals - Wire Splice Connectors 650129-000-ND
CONN BUTT SPLICE 20 AWG CRIMP

CONN BUTT SPLICE 20 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 650129-000 650129-000-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated Heat Shrink Type; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers