TE Connectivity Splices 650100-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Splice Features : Splice Kit Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.71 MM  [.067 INCH ] Outside Diameter : 2.57 MM  [.101 INCH ] Product Length : 24.76 MM  [.975 INCH ] Wire Size (MMSQ) : .61 - 1.22 Wire Size (AWG) : 21 - 16 Wire Size (CMA) : 1217 - 2426 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Splice Features : Splice Kit Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.71 MM  [.067 INCH ] Outside Diameter : 2.57 MM  [.101 INCH ] Product Length : 24.76 MM  [.975 INCH ] Wire Size (MMSQ) : .61 - 1.22 Wire Size (AWG) : 21 - 16 Wire Size (CMA) : 1217 - 2426 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 650100-000 - TE Connectivity
Berwyn, PA, United States
Splices
650100-000
Splices 650100-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Splice Features : Splice Kit Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.71 MM  [.067 INCH ] Outside Diameter : 2.57 MM  [.101 INCH ] Product Length : 24.76 MM  [.975 INCH ] Wire Size (MMSQ) : .61 - 1.22 Wire Size (AWG) : 21 - 16 Wire Size (CMA) : 1217 - 2426 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Blue
  • Splice Features : Splice Kit
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 1.71 MM  [.067 INCH ]
  • Outside Diameter : 2.57 MM  [.101 INCH ]
  • Product Length : 24.76 MM  [.975 INCH ]
  • Wire Size (MMSQ) : .61 - 1.22
  • Wire Size (AWG) : 21 - 16
  • Wire Size (CMA) : 1217 - 2426

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650100-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details