TE Connectivity Splices 650040N001

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.7 MM  [.067 INCH ] Overall Product Length : 28 MM  [1.1 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.7 MM  [.067 INCH ] Overall Product Length : 28 MM  [1.1 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 650040N001 - TE Connectivity
Berwyn, PA, United States
Splices
650040N001
Splices 650040N001
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.7 MM  [.067 INCH ] Overall Product Length : 28 MM  [1.1 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 1.7 MM  [.067 INCH ]
  • Overall Product Length : 28 MM  [1.1 INCH ]
  • Wire Size (MMSQ) : .39 - 1.34
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1216 - 2426

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650040N001
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details