TE Connectivity Lens, Rectangular, White; Lens Shape Alcoswitch Te Connectivity 64T9

Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; Accessory Type:Lens; Colour:White; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes
Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; Accessory Type:Lens; Colour:White; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, White; Lens Shape Alcoswitch Te Connectivity - 94F3306 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, White; Lens Shape Alcoswitch Te Connectivity
94F3306
Lens, Rectangular, White; Lens Shape Alcoswitch Te Connectivity 94F3306
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; Accessory Type:Lens; Colour:White; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes

LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; Accessory Type:Lens; Colour:White; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 94F3306
Product Name Lens, Rectangular, White; Lens Shape Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-254-R516-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -51.68 mm (-2.03 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details