TE Connectivity Lens, Rectangular, Green; Lens Shape Alcoswitch Te Connectivity 64T5

Description
LENS, RECTANGULAR, GREEN; Lens Shape:Rectangular; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes
Description
LENS, RECTANGULAR, GREEN; Lens Shape:Rectangular; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Green; Lens Shape Alcoswitch Te Connectivity - 46F3141 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Green; Lens Shape Alcoswitch Te Connectivity
46F3141
Lens, Rectangular, Green; Lens Shape Alcoswitch Te Connectivity 46F3141
LENS, RECTANGULAR, GREEN; Lens Shape:Rectangular; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes

LENS, RECTANGULAR, GREEN; Lens Shape:Rectangular; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Rectangular Configuration; For Use With:Tyco Command Series Pushbutton Switches and Pilot LightsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 46F3141
Product Name Lens, Rectangular, Green; Lens Shape Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Negative Fresnel Lense - SC 259 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -18.3 mm (-0.7205 inch)
View Details