TE Connectivity Connector Backshells 648813-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34541, AS34001, M83723/73, MS3474, M83723/02, MS3459, AS34061, MS3472, M83723/01, M83723/92, NAS 1693, M83723/91, AS34241, M83723/42, M83723/36, M83723/69, M83723/68, NAS 1641, M83723/83, MS3471, MS3475, M83723/05, NAS 1701, AS34461, M83723/86, M83723/95, NAS 1694, AS34011, NAS 1700, M83723/04, M83723/08, NAS 1599, AS34091, M83723/41, AS34681, M83723/78, AS34641, M83723/48, NAS 1642, NAS 1652, AS34121, M83723/03, MS3476, AS34041, M83723/85, MS3470, NAS 1702, NAS 1653, M83723/98, NAS 1643, M83723/77, NAS 1699, AS34671, M83723/13, NAS 1651, M83723/38, M83723/49, AS34561, M83723/40, M83723/37, M83723/71, M83723/76, M83723/67, AS34081, M83723/66, M83723/96, NAS 1650, NAS 1692, AS34511, M83723/14, M83723/72, M83723/07, M83723/82, M83723/97, M83723/06, AS34501, M83723/75, M83723/87, M83723/39, M83723/74, M83723/84, M83723/43, M83723/65 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34541, AS34001, M83723/73, MS3474, M83723/02, MS3459, AS34061, MS3472, M83723/01, M83723/92, NAS 1693, M83723/91, AS34241, M83723/42, M83723/36, M83723/69, M83723/68, NAS 1641, M83723/83, MS3471, MS3475, M83723/05, NAS 1701, AS34461, M83723/86, M83723/95, NAS 1694, AS34011, NAS 1700, M83723/04, M83723/08, NAS 1599, AS34091, M83723/41, AS34681, M83723/78, AS34641, M83723/48, NAS 1642, NAS 1652, AS34121, M83723/03, MS3476, AS34041, M83723/85, MS3470, NAS 1702, NAS 1653, M83723/98, NAS 1643, M83723/77, NAS 1699, AS34671, M83723/13, NAS 1651, M83723/38, M83723/49, AS34561, M83723/40, M83723/37, M83723/71, M83723/76, M83723/67, AS34081, M83723/66, M83723/96, NAS 1650, NAS 1692, AS34511, M83723/14, M83723/72, M83723/07, M83723/82, M83723/97, M83723/06, AS34501, M83723/75, M83723/87, M83723/39, M83723/74, M83723/84, M83723/43, M83723/65 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 648813-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
648813-000
Connector Backshells 648813-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34541, AS34001, M83723/73, MS3474, M83723/02, MS3459, AS34061, MS3472, M83723/01, M83723/92, NAS 1693, M83723/91, AS34241, M83723/42, M83723/36, M83723/69, M83723/68, NAS 1641, M83723/83, MS3471, MS3475, M83723/05, NAS 1701, AS34461, M83723/86, M83723/95, NAS 1694, AS34011, NAS 1700, M83723/04, M83723/08, NAS 1599, AS34091, M83723/41, AS34681, M83723/78, AS34641, M83723/48, NAS 1642, NAS 1652, AS34121, M83723/03, MS3476, AS34041, M83723/85, MS3470, NAS 1702, NAS 1653, M83723/98, NAS 1643, M83723/77, NAS 1699, AS34671, M83723/13, NAS 1651, M83723/38, M83723/49, AS34561, M83723/40, M83723/37, M83723/71, M83723/76, M83723/67, AS34081, M83723/66, M83723/96, NAS 1650, NAS 1692, AS34511, M83723/14, M83723/72, M83723/07, M83723/82, M83723/97, M83723/06, AS34501, M83723/75, M83723/87, M83723/39, M83723/74, M83723/84, M83723/43, M83723/65 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ]
  • Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34541, AS34001, M83723/73, MS3474, M83723/02, MS3459, AS34061, MS3472, M83723/01, M83723/92, NAS 1693, M83723/91, AS34241, M83723/42, M83723/36, M83723/69, M83723/68, NAS 1641, M83723/83, MS3471, MS3475, M83723/05, NAS 1701, AS34461, M83723/86, M83723/95, NAS 1694, AS34011, NAS 1700, M83723/04, M83723/08, NAS 1599, AS34091, M83723/41, AS34681, M83723/78, AS34641, M83723/48, NAS 1642, NAS 1652, AS34121, M83723/03, MS3476, AS34041, M83723/85, MS3470, NAS 1702, NAS 1653, M83723/98, NAS 1643, M83723/77, NAS 1699, AS34671, M83723/13, NAS 1651, M83723/38, M83723/49, AS34561, M83723/40, M83723/37, M83723/71, M83723/76, M83723/67, AS34081, M83723/66, M83723/96, NAS 1650, NAS 1692, AS34511, M83723/14, M83723/72, M83723/07, M83723/82, M83723/97, M83723/06, AS34501, M83723/75, M83723/87, M83723/39, M83723/74, M83723/84, M83723/43, M83723/65

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class S
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR05BI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 648813-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details