TE Connectivity
SolderSleeve Shield Terminators
648165-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ]
- Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Product Type Features
- Interconnect Device Splice Type : SolderSleeve
Usage Conditions
- Operating Temperature (Max) (DEGC) : 125
- Resistance Properties : Splash Protection
- Wire Temperature (Max) (DEGC) : 105
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
648165-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details