TE Connectivity Rectangular Wire & Cable Connectors & Housings 647893-3

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Tab Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 6.114 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6088 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Tab Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 6.114 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6088 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 647893-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
647893-3
Rectangular Wire & Cable Connectors & Housings 647893-3
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Tab Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 6.114 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6088 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 0
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Tab
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Connector Height : 15.88 MM  [.625 INCH ]
  • Connector Length : 48.23 MM  [1.9 INCH ]
  • Connector Width : 35.05 MM  [1.38 INCH ]
  • Wire Size (MMSQ) : 3.085 - 6.114
  • Wire Size (AWG) : 10 - 12
  • Wire Size (CMA) : 6088 - 12066

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 19.06 MM  [.75 INCH ]
  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
50A Electronic Connector
436-647893-3
50A Electronic Connector 436-647893-3
50A Power Connector, 2 Pos, Wire-to-Wire, Red, 10-12AWG Product overview: 647893-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-647893-3 can be used for catalog matching and distributor lookup.

50A Power Connector, 2 Pos, Wire-to-Wire, Red, 10-12AWG Product overview: 647893-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-647893-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - A101906-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A101906-ND
Blade Type Power Connector Assemblies A101906-ND
2 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

2 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

Buy Now Datasheet
Connector Kit, Red Housing, 2 Position, 10-12 Awg Contact; No. Of Contacts Amp - Te Connectivity - 16H3173 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Red Housing, 2 Position, 10-12 Awg Contact; No. Of Contacts Amp - Te Connectivity
16H3173
Connector Kit, Red Housing, 2 Position, 10-12 Awg Contact; No. Of Contacts Amp - Te Connectivity 16H3173
CONNECTOR KIT, RED HOUSING, 2 POSITION, 10-12 AWG CONTACT; No. of Contacts:2Contacts; Product Range:Power 50 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Hermaphroditi c RoHS Compliant: Yes

CONNECTOR KIT, RED HOUSING, 2 POSITION, 10-12 AWG CONTACT; No. of Contacts:2Contacts; Product Range:Power 50 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Hermaphroditic RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 647893-3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
647893-3
Blade Type Power Connectors 647893-3
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 647893-3 436-647893-3 A101906-ND 16H3173 647893-3
Product Name Rectangular Wire & Cable Connectors & Housings 50A Electronic Connector Blade Type Power Connector Assemblies Connector Kit, Red Housing, 2 Position, 10-12 Awg Contact; No. Of Contacts Amp - Te Connectivity Blade Type Power Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586017-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1931-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
5 suppliers