2 Position Non-Gendered Connector Crimp Free Hanging (In-Line)
50A 600V Wire-to-Wire Power Connector, Blue, 2 Pos, Crimp Product overview: 647892-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-647892-5 can be used for catalog matching and distributor lookup.
CONNECTOR KIT, BLUE HOUSING, 2 POSITION, 6 AWG CONTACT; Product Range:AMP Power 50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi
SRS 50 CONN KIT,BLUE,6 AWG ROHS COMPLIANT: YES
CONN PLUG 2POS IN-LINE CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101921-ND | 436-647892-5 | 19R6901 | 77AC0401 | 647892-5 |
| Product Name | Blade Type Power Connector Assemblies | 50A 600V Electronic Connector | Connector Kit, Blue Housing, 2 Position, 6 Awg Contact; Product Range Amp - Te Connectivity | Srs 50 Conn Kit,blue,6 Awg Rohs Compliant Amp - Te Connectivity | Blade Type Power Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 6 AWG | ||||
| Termination | Crimp | Crimp |