TE Connectivity Rectangular Wire & Cable Connectors & Housings 647892-3

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Tab Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Tab Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 647892-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
647892-3
Rectangular Wire & Cable Connectors & Housings 647892-3
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Tab Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 0
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Tab
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Connector Height : 15.88 MM  [.625 INCH ]
  • Connector Length : 48.23 MM  [1.9 INCH ]
  • Connector Width : 35.05 MM  [1.38 INCH ]
  • Wire Size (MMSQ) : 13 - 14
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 25656 - 27629

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 19.06 MM  [.75 INCH ]
  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Blade Type Power Connector Assemblies - A101912-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A101912-ND
Blade Type Power Connector Assemblies A101912-ND
2 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

2 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
50A 600V Electronic Connector
436-647892-3
50A 600V Electronic Connector 436-647892-3
50A Power Connector, 6AWG, 600V, Red, Hermaphroditic, Crimp Product overview: 647892-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-647892-3 can be used for catalog matching and distributor lookup.

50A Power Connector, 6AWG, 600V, Red, Hermaphroditic, Crimp Product overview: 647892-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-647892-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 647892-3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
647892-3
Blade Type Power Connectors 647892-3
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Supplier's Site Datasheet
Srs 50 Conn Kit,red,6 Awg Amp - Te Connectivity - 77AC0399 - Newark, An Avnet Company
Chicago, IL, United States
Srs 50 Conn Kit,red,6 Awg Amp - Te Connectivity
77AC0399
Srs 50 Conn Kit,red,6 Awg Amp - Te Connectivity 77AC0399
SRS 50 CONN KIT,RED,6 AWG

SRS 50 CONN KIT,RED,6 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 647892-3 A101912-ND 436-647892-3 647892-3 77AC0399
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Assemblies 50A 600V Electronic Connector Blade Type Power Connectors Srs 50 Conn Kit,red,6 Awg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 062080-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details