TE Connectivity Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity 647879-1

Description
CONTACT, 12-10AWG, CRIMP; Product Range:50 AMP Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, 12-10AWG, CRIMP; Product Range:50 AMP Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 16H3170 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity
16H3170
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity 16H3170
CONTACT, 12-10AWG, CRIMP; Product Range:50 AMP Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

CONTACT, 12-10AWG, CRIMP; Product Range:50 AMP Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 16H3170
Product Name Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details