TE Connectivity Blade Type Power Connector Contacts 647879-1

Description
Non-Gendered Contact Silver 10-12 AWG Crimp Power
Request a Quote Datasheet
Description
Non-Gendered Contact Silver 10-12 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Contacts - A139236-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
A139236-ND
Blade Type Power Connector Contacts A139236-ND
Non-Gendered Contact Silver 10-12 AWG Crimp Power

Non-Gendered Contact Silver 10-12 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
50A 600V Electronic Connector
332-647879-1
50A 600V Electronic Connector 332-647879-1
50A 600V Male Power Contact, 10-12 AWG, Silver Plated Copper Alloy Product overview: 647879-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-647879-1 can be used for catalog matching and distributor lookup.

50A 600V Male Power Contact, 10-12 AWG, Silver Plated Copper Alloy Product overview: 647879-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-647879-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 647879-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
647879-1
Contacts 647879-1
SERIES 50&75 CONTACT,10-12 AWG

SERIES 50&75 CONTACT,10-12 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
647879-1
Contacts 647879-1
BATTERY CONN CONTACTS

BATTERY CONN CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
647879-1
Contacts 647879-1
Contacts

Contacts

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A139236-ND 332-647879-1 647879-1
Product Name Blade Type Power Connector Contacts 50A 600V Electronic Connector Contacts Connectors,Interconnects
Contact Size (AWG) 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLB.015.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details