TE Connectivity Connector Housing, Plug, Rcpt, 2Pos; Product Range Amp Te Connectivity 647845-8

Description
CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, Rcpt, 2Pos; Product Range Amp Te Connectivity - 87X9877 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, Rcpt, 2Pos; Product Range Amp Te Connectivity
87X9877
Connector Housing, Plug, Rcpt, 2Pos; Product Range Amp Te Connectivity 87X9877
CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87X9877
Product Name Connector Housing, Plug, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details