TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 647845-7

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 16H3166 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
16H3166
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 16H3166
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRo HS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity - 87X9876 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
87X9876
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 87X9876
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H3166
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details