TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 647845-5

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 16H3165 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
16H3165
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 16H3165
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRo HS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 50 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts; No. of Contacts:2ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H3165
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details