TE Connectivity Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 647845-3

Description
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity - 87X9873 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
87X9873
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 87X9873
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes

PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 50 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 & 647879-1 Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87X9873
Product Name Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details